The BU4235FVE-TR is a CMOS Voltage Detector IC from Lingto Electronic Limited, designed for high-accuracy voltage detection with an adjustable output delay. It features a detection voltage of 3.5V with a tolerance of ±1.0%, making it suitable for applications requiring precise voltage monitoring. The device operates with ultra-low current consumption of approximately 0.55µA, which is beneficial for battery-powered applications. This voltage detector is available in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, as well as in SOP4 and VSOF5 packages, allowing for flexibility in design. The operating temperature range is broad, from -40°C to +125°C, ensuring reliability in various environmental conditions. The BU4235FVE-TR is particularly useful in circuits involving microcontrollers or logic circuits that require reset functionality.
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisory Circuits LOW VOLT DETECT VOLT 3.7v
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU4235FVETR-ND | BU4235FVE-TR | BU4235FVE-TR | BU4235FVE-TR | BU4235FVE-TR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOT-665 | SOT-665 | SOT-665 |