ROHM Semiconductor USA, LLC Voltage Supervisor IC BU4232FVE-TR

Description
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4232FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4232FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4232FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4232FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-BU4232FVE-TR
Voltage Supervisor IC 691-BU4232FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4232FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4232FVE-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4232FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4232FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - BU4232FVETR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BU4232FVETR-ND
Supervisors BU4232FVETR-ND
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
PMIC - PMIC - Supervisors - BU4232FVE-TR - 913726-BU4232FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4232FVE-TR
913726-BU4232FVE-TR
PMIC - PMIC - Supervisors - BU4232FVE-TR 913726-BU4232FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 913726-BU4232FVE-TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-VSOF Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Family Name: BU42* Categories: Integrated Circuits (ICs) Case / Package: 5-VSOF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BU4232FVEDKR, BU4232FVE-TR-ND, BU4232FVECT, BU4232FVETR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913726-BU4232FVE-TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Package: SOT-665
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU42*
Categories: Integrated Circuits (ICs)
Case / Package: 5-VSOF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU4232FVEDKR, BU4232FVE-TR-ND, BU4232FVECT, BU4232FVETR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4232FVE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4232FVE-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4232FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
BU4232FVE-TR
Supervisory Circuits BU4232FVE-TR
Supervisory Circuits LOW VOLT DETECT VOLT 3.4V

Supervisory Circuits LOW VOLT DETECT VOLT 3.4V

Buy Now Datasheet
PMIC - Supervisors - BU4232FVE-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4232FVE-TR
PMIC - Supervisors BU4232FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site Datasheet
Supervisors - BU4232FVE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4232FVE-TR
Supervisors BU4232FVE-TR
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BU4232FVE-TR BU4232FVETR-ND 913726-BU4232FVE-TR BU4232FVE-TR BU4232FVE-TR BU4232FVE-TR BU4232FVE-TR
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - BU4232FVE-TR Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1
Type Tape & Reel (TR) SOT-665 5-VSOF SOT-665 SOT-665
Supply Voltage ? to 7 volts
Threshold 3.2 volts 3.2 volts 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details