IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4218FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4218FVE-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864920-BU4218FVE-TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 5-VSOF
Package: SOT-665
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU42*
Categories: Integrated Circuits (ICs)
Case / Package: 5-VSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU4218FVE-TR-ND, 846-BU4218FVE-TR
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
Supervisory Circuits LOW VOLT DETECT VOLT 2.0V
IC SUPERVISOR 1 CHANNEL 5VSOF
VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:1.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:VSOF; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BU4218FVE-TR | 864920-BU4218FVE-TR | 846-BU4218FVE-TR-ND | BU4218FVE-TR | BU4218FVE-TR | 01AH6881 | BU4218FVE-TR | BU4218FVE-TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BU4218FVE-TR | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | |||||
| Type | Tape & Reel (TR) | 5-VSOF | SOT-665 | SOT-665 | SOT-665 | |||
| Supply Voltage | ? to 7 volts | 0.7000 to 7 volts | ||||||
| Threshold | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |