ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4212F-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320487-BU4212F-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.2V Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-82 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BU4212F-TR-ND,BU4212 FTR,BU4212FCT,BU4212 FDKR Base Product Number: BU4212 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320487-BU4212F-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.2V Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-82 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BU4212F-TR-ND,BU4212 FTR,BU4212FCT,BU4212 FDKR Base Product Number: BU4212 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1320487-BU4212F-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1320487-BU4212F-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1320487-BU4212F-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320487-BU4212F-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.2V Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-82 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BU4212F-TR-ND,BU4212 FTR,BU4212FCT,BU4212 FDKR Base Product Number: BU4212 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320487-BU4212F-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.2V
Supplier Device Package: 4-SOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-82
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU4212F-TR-ND,BU4212FTR,BU4212FCT,BU4212FDKR
Base Product Number: BU4212
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BU4212F-TR
Voltage Supervisor IC 691-BU4212F-TR
IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4212F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4212F-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4212F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4212F-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - BU4212F-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4212F-TR
Supervisors BU4212F-TR
Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Buy Now Datasheet
PMIC - Supervisors - BU4212F-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4212F-TR
PMIC - Supervisors BU4212F-TR
IC SUPERVISOR 1 CHANNEL 4SOP

IC SUPERVISOR 1 CHANNEL 4SOP

Supplier's Site Datasheet
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm - 01AH6873 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm
01AH6873
Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm 01AH6873
VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:1.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOP; No. of Pins:4Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:1.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOP; No. of Pins:4Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4212F-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4212F-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4212F-TR
IC SUPERVISOR 1 CHANNEL 4SOP

IC SUPERVISOR 1 CHANNEL 4SOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
BU4212F-TR
Supervisory Circuits BU4212F-TR
Supervisory Circuits LOW VOLT DETECT VOLT 1.4V

Supervisory Circuits LOW VOLT DETECT VOLT 1.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320487-BU4212F-TR 691-BU4212F-TR BU4212F-TR BU4212F-TR 01AH6873 BU4212F-TR BU4212F-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor IC Supervisors PMIC - Supervisors Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC-82 Tape & Reel (TR) SC-82 SC-82
Threshold 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Supervisors - 1905562 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details