ROHM Semiconductor USA, LLC Voltage Supervisor IC BU4209FVE-TR

Description
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4209FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4209FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4209FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4209FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-BU4209FVE-TR
Voltage Supervisor IC 691-BU4209FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4209FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4209FVE-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4209FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4209FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BU4209FVE-TR - 049809-BU4209FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4209FVE-TR
049809-BU4209FVE-TR
PMIC - PMIC - Supervisors - BU4209FVE-TR 049809-BU4209FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049809-BU4209FVE-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 0.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-VSOF Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049809-BU4209FVE-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 0.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-VSOF
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4209FVE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4209FVE-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4209FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site
Supervisors - BU4209FVE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4209FVE-TR
Supervisors BU4209FVE-TR
Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Supervisor Open Drain or Open Collector 1 Channel 5-VSOF

Buy Now Datasheet
PMIC - Supervisors - BU4209FVE-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4209FVE-TR
PMIC - Supervisors BU4209FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site Datasheet
Voltage Detector, 150Na, 7V, Vsof-5; Threshold Voltage Rohm - 08X1487 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 150Na, 7V, Vsof-5; Threshold Voltage Rohm
08X1487
Voltage Detector, 150Na, 7V, Vsof-5; Threshold Voltage Rohm 08X1487
VOLTAGE DETECTOR, 150NA, 7V, VSOF-5; Threshold Voltage:900mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

VOLTAGE DETECTOR, 150NA, 7V, VSOF-5; Threshold Voltage:900mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low; Digital IC Case:VSOF; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BU4209FVE-TR
Supervisory Circuits BU4209FVE-TR
Supervisory Circuits LOW VOLT DETECT VOLT 1.1V

Supervisory Circuits LOW VOLT DETECT VOLT 1.1V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BU4209FVE-TR 049809-BU4209FVE-TR BU4209FVE-TR BU4209FVE-TR BU4209FVE-TR 08X1487 BU4209FVE-TR
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - BU4209FVE-TR Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Voltage Detector, 150Na, 7V, Vsof-5; Threshold Voltage Rohm Supervisory Circuits
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Type Tape & Reel (TR) 5-VSOF SOT-665 SOT-665
Supply Voltage ? to 7 volts 0.7000 to 7 volts
Threshold 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers
Voltage References - 1907781 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details