ROHM Semiconductor USA, LLC Voltage Supervisor IC BU4209F-TR

Description
IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4209F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4209F-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4209F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4209F-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-BU4209F-TR
Voltage Supervisor IC 691-BU4209F-TR
IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4209F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4209F-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4209F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4209F-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BU4209F-TR - 1024987-BU4209F-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4209F-TR
1024987-BU4209F-TR
PMIC - PMIC - Supervisors - BU4209F-TR 1024987-BU4209F-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024987-BU4209F-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 0.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024987-BU4209F-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 0.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4209F-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4209F-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4209F-TR
IC SUPERVISOR 1 CHANNEL 4SOP

IC SUPERVISOR 1 CHANNEL 4SOP

Supplier's Site
Supervisors - BU4209F-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4209F-TR
Supervisors BU4209F-TR
Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Buy Now Datasheet
PMIC - Supervisors - BU4209F-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4209F-TR
PMIC - Supervisors BU4209F-TR
IC SUPERVISOR 1 CHANNEL 4SOP

IC SUPERVISOR 1 CHANNEL 4SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BU4209F-TR
Supervisory Circuits BU4209F-TR
Supervisory Circuits LOW VOLT DETECT VOLT 1.1V

Supervisory Circuits LOW VOLT DETECT VOLT 1.1V

Buy Now Datasheet
Voltage Detector, 0.9V, Sop-4, 125Deg C Rohs Compliant Rohm - 28AK6809 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 0.9V, Sop-4, 125Deg C Rohs Compliant Rohm
28AK6809
Voltage Detector, 0.9V, Sop-4, 125Deg C Rohs Compliant Rohm 28AK6809
VOLTAGE DETECTOR, 0.9V, SOP-4, 125DEG C ROHS COMPLIANT: YES

VOLTAGE DETECTOR, 0.9V, SOP-4, 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BU4209F-TR 1024987-BU4209F-TR BU4209F-TR BU4209F-TR BU4209F-TR BU4209F-TR 28AK6809
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - BU4209F-TR Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits Voltage Detector, 0.9V, Sop-4, 125Deg C Rohs Compliant Rohm
Number of Supplies 1 1; 1 1; 1
Type Tape & Reel (TR) SOP; 4-SOP SC-82 SC-82
IQ 0.5500 µA
Supply Voltage 0.9000 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921878 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details