ROHM Semiconductor USA, LLC Logic - Logic - Shift Registers - BU4094BCFV-E2 BU4094BCFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 006206-BU4094BCFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOPB Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 006206-BU4094BCFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOPB Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - BU4094BCFV-E2 - 006206-BU4094BCFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - BU4094BCFV-E2
006206-BU4094BCFV-E2
Logic - Logic - Shift Registers - BU4094BCFV-E2 006206-BU4094BCFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 006206-BU4094BCFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOPB Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 006206-BU4094BCFV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOPB
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - BU4094BCFV-E2 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
BU4094BCFV-E2
Shift Registers BU4094BCFV-E2
IC SHIFT REGISTER 8BIT 16SSOP

IC SHIFT REGISTER 8BIT 16SSOP

Supplier's Site Datasheet
Shift Registers - BU4094BCFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
BU4094BCFV-E2
Shift Registers BU4094BCFV-E2
Shift Shift Register 1 Element 8 Bit 16-SSOP-B

Shift Shift Register 1 Element 8 Bit 16-SSOP-B

Buy Now Datasheet
Logic - Shift Registers - BU4094BCFV-E2 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
BU4094BCFV-E2
Logic - Shift Registers BU4094BCFV-E2
IC SHIFT REGISTER 8BIT 16SSOP

IC SHIFT REGISTER 8BIT 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - BU4094BCFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
BU4094BCFV-E2
Integrated Circuits (ICs) - Logic - Shift Registers BU4094BCFV-E2
IC SHIFT REGISTER 8BIT 16SSOP

IC SHIFT REGISTER 8BIT 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 006206-BU4094BCFV-E2 BU4094BCFV-E2 BU4094BCFV-E2 BU4094BCFV-E2 BU4094BCFV-E2
Product Name Logic - Logic - Shift Registers - BU4094BCFV-E2 Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Output Characteristics Tri-State Tri-State 3-State; Tri-State
Package Type SOP; SSOP; Other; 16-SSOPB SSOP; Other; 16-LSSOP (0.173", 4.40mm Width) SOP; SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) SSOP
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299ME4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HC299D,652-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
2 suppliers
 - 2504DM/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP24
View Details
4 suppliers