IC SHIFT REGISTER 8BIT SOP16
Shift Shift Register 1 Element 8 Bit 16-SOP
IC MUX CMOS SOP16
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | BU4094BCF-BZE2 | BU4094BCF-BZE2 | BU4094BCF-BZE2 |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Package Type | SOIC | SOIC; Other; 16-SOIC (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out |