ROHM Semiconductor USA, LLC Logic - Logic - Shift Registers - BU4094BC BU4094BC

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155771-BU4094BC Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155771-BU4094BC Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - BU4094BC - 1155771-BU4094BC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - BU4094BC
1155771-BU4094BC
Logic - Logic - Shift Registers - BU4094BC 1155771-BU4094BC
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155771-BU4094BC Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155771-BU4094BC
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - BU4094BC-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
BU4094BC-ND
Shift Registers BU4094BC-ND
Shift Shift Register 1 Element 8 Bit 16-DIP

Shift Shift Register 1 Element 8 Bit 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - BU4094BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
BU4094BC
Integrated Circuits (ICs) - Logic - Shift Registers BU4094BC
IC SHIFT REGISTER 8BIT 16DIP

IC SHIFT REGISTER 8BIT 16DIP

Supplier's Site
Logic - Shift Registers - BU4094BC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
BU4094BC
Logic - Shift Registers BU4094BC
IC SHIFT REGISTER 8BIT 16DIP

IC SHIFT REGISTER 8BIT 16DIP

Supplier's Site Datasheet
Shift Registers - BU4094BC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
BU4094BC
Shift Registers BU4094BC
Shift Shift Register 1 Element 8 Bit 16-DIP

Shift Shift Register 1 Element 8 Bit 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1155771-BU4094BC BU4094BC-ND BU4094BC BU4094BC BU4094BC
Product Name Logic - Logic - Shift Registers - BU4094BC Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Output Characteristics 3-State 3-State; Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670FPEL-E - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
Shift Registers - 74HC299D,652-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
2 suppliers
SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs - 83021022A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details