NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP-B
Logic Gates QUAD NAND W/SCHMITT
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP-B
IC GATE NAND 4CH 2-INP 14SSOPB
IC GATE NAND 4CH 2-INP 14SSOPB
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | BU4093BFV-E2-ND | BU4093BFV-E2 | BU4093BFV-E2 | BU4093BFV-E2 | BU4093BFV-E2 |
| Product Name | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 3V ~ 16V | 3V ~ 16V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | ||
| Inputs | 2 | 2 | |||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 40 ns |