IC GATE NAND 4CH 2-INP 14SOP Product overview: BU4093BF-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4093BF-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 006204-BU4093BF-E2
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
NAND Gate IC 4 Channel Schmitt Trigger 14-SOP
IC GATE NAND 4CH 2IN 14SOP
IC GATE NAND 4CH 2-INP 14SOP
Logic Gates QUAD NAND W/SCHMITT
NAND Gate IC 4 Channel Schmitt Trigger 14-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-BU4093BF-E2 | 006204-BU4093BF-E2 | BU4093BF-E2-ND | BU4093BF-E2 | BU4093BF-E2 | BU4093BF-E2 | BU4093BF-E2 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - BU4093BF-E2 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 3V ~ 16V | 3 V ~ 16 V | 3V ~ 16V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 16V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 40 ns | 40 ns | 40 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |