XOR (Exclusive OR) IC 4 Channel 14-SOP
IC GATE XOR 4CH 2-INP 14SOP Product overview: BU4070BF-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4070BF-E2 can be used for catalog matching and distributor lookup.
IC GATE XOR 4CH 2-INP 14SOP
IC GATE XOR 4CH 2-INP 14SOP
Logic Gates QUAD EXCLUSIVE OR GATE
XOR (Exclusive OR) IC 4 Channel 14-SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | BU4070BF-E2-ND | 705-BU4070BF-E2 | BU4070BF-E2 | BU4070BF-E2 | BU4070BF-E2 | BU4070BF-E2 |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | XOR | XOR | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 3V ~ 16V | 3V ~ 16V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 16V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 40 ns | 40 ns | ||||
| Low Level Output Current (Sink) | 1.2 mA | 3 mA |