ROHM Semiconductor USA, LLC High Voltage CMOS LOGIC ICs BU4069UBFV

Description
Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.
Request a Quote Datasheet
Description
Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage CMOS LOGIC ICs <Logic Gate> - BU4069UBFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Voltage CMOS LOGIC ICs
BU4069UBFV
High Voltage CMOS LOGIC ICs BU4069UBFV
Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.

Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - BU4069UBFV - 1155761-BU4069UBFV - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - BU4069UBFV
1155761-BU4069UBFV
Logic - Logic - Gates and Inverters - BU4069UBFV 1155761-BU4069UBFV
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155761-BU4069UBFV Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155761-BU4069UBFV
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Logic IC - 705-BU4069UBFV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Hex inverter Product overview: BU4069UBFV from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4069UBFV can be used for catalog matching and distributor lookup.

Hex inverter Product overview: BU4069UBFV from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4069UBFV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number BU4069UBFV 1155761-BU4069UBFV 705-BU4069UBFV
Product Name High Voltage CMOS LOGIC ICs Logic - Logic - Gates and Inverters - BU4069UBFV Logic IC
Gate Type NOT NOT NOT
Supply Voltage 3V; 16
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74AHC3G14GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2.2V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 5403/BCBJC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details