ROHM Semiconductor USA, LLC Logic - Logic - Gates and Inverters - BU4069UBFV-E2 BU4069UBFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024985-BU4069UBFV-E 2 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024985-BU4069UBFV-E 2 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - BU4069UBFV-E2 - 1024985-BU4069UBFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - BU4069UBFV-E2
1024985-BU4069UBFV-E2
Logic - Logic - Gates and Inverters - BU4069UBFV-E2 1024985-BU4069UBFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024985-BU4069UBFV-E 2 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024985-BU4069UBFV-E2
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-LSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1024985-BU4069UBFV-E2
Product Name Logic - Logic - Gates and Inverters - BU4069UBFV-E2
Package Type SSOP; SOP; 14-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Op Amps - 2413462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
Analog - MTLT1018QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details