IC INVERTER 6CH 1-INP 14SSOPB Product overview: BU4069UBFV-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4069UBFV-E2 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14SSOPB
IC INVERTER 6CH 6-INP 14SSOPB
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-BU4069UBFV-E2 | BU4069UBFV-E2 | BU4069UBFV-E2 | BU4069UBFV-E2 | BU4069UBFV-E2 |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 3V ~ 16V | 3V ~ 16V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | ||
| Inputs | 1 | 1 | |||
| Propagation Delay | 40 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |