Manufacturer: Rohm Semiconductor
Win Source Part Number: 012270-BU4069UBF-E2
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 16 V
Alternative Parts (Cross-Reference): CD4069UBMG4; BU4069UBF; MC14069UBDR2;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-SOP
IC INVERTER 6CH 1-INP 14SOP Product overview: BU4069UBF-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4069UBF-E2 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14SOP
IC INVERTER 6CH 6-INP 14SOP
Inverter IC 6 Channel 14-SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 012270-BU4069UBF-E2 | BU4069UBF-E2TR-ND | 705-BU4069UBF-E2 | BU4069UBF-E2 | BU4069UBF-E2 | BU4069UBF-E2 |
| Product Name | Logic - Logic - Gates and Inverters - BU4069UBF-E2 | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3 V ~ 16 V | 3V ~ 16V | 3V ~ 16V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 3V ~ 16V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 40 ns | 40 ns | 40 ns | |||
| Low Level Output Current (Sink) | 3 mA | 3 mA | 3 mA |