ROHM Semiconductor USA, LLC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BCFV-E2 BU4066BCFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012269-BU4066BCFV-E2 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO Crosstalk: -50dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 14-SSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012269-BU4066BCFV-E2 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO Crosstalk: -50dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 14-SSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BCFV-E2 - 012269-BU4066BCFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BCFV-E2
012269-BU4066BCFV-E2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BCFV-E2 012269-BU4066BCFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012269-BU4066BCFV-E2 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO Crosstalk: -50dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 14-SSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012269-BU4066BCFV-E2
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Crosstalk: -50dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 14-SSOP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 300nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
280OHM Analog Switch and Multiplexer IC
747-BU4066BCFV-E2
280OHM Analog Switch and Multiplexer IC 747-BU4066BCFV-E2
IC SW SPST-NOX4 280OHM 14SSOP Product overview: BU4066BCFV-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4066BCFV-E2 can be used for catalog matching and distributor lookup.

IC SW SPST-NOX4 280OHM 14SSOP Product overview: BU4066BCFV-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4066BCFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BCFV-E2 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
BU4066BCFV-E2
Interface - Analog Switches, Multiplexers, Demultiplexers BU4066BCFV-E2
IC SWITCH QUAD 1X1 14SSOP

IC SWITCH QUAD 1X1 14SSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - BU4066BCFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
BU4066BCFV-E2
Analog Switches, Multiplexers, Demultiplexers BU4066BCFV-E2
4 Circuit IC Switch 1:1 280Ohm 14-SSOP-B

4 Circuit IC Switch 1:1 280Ohm 14-SSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 012269-BU4066BCFV-E2 747-BU4066BCFV-E2 BU4066BCFV-E2 BU4066BCFV-E2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BCFV-E2 280OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; 14-SSOP Tape & Reel (TR) SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products