ROHM Semiconductor USA, LLC 280OHM Analog Switch and Multiplexer IC BU4066BCF-E2

Description
IC SWITCH SPST-NOX4 280OHM 14SOP Product overview: BU4066BCF-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4066BCF-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPST-NOX4 280OHM 14SOP Product overview: BU4066BCF-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4066BCF-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
280OHM Analog Switch and Multiplexer IC
747-BU4066BCF-E2
280OHM Analog Switch and Multiplexer IC 747-BU4066BCF-E2
IC SWITCH SPST-NOX4 280OHM 14SOP Product overview: BU4066BCF-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4066BCF-E2 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 280OHM 14SOP Product overview: BU4066BCF-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4066BCF-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BCF-E2 - 012268-BU4066BCF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BCF-E2
012268-BU4066BCF-E2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BCF-E2 012268-BU4066BCF-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012268-BU4066BCF-E2 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO Crosstalk: -50dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 280 Ohm Case / Package: 14-SOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012268-BU4066BCF-E2
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Crosstalk: -50dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 14-SOP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 300nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BCF-E2 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
BU4066BCF-E2
Interface - Analog Switches, Multiplexers, Demultiplexers BU4066BCF-E2
IC SWITCH QUAD 1X1 14SOP

IC SWITCH QUAD 1X1 14SOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - BU4066BCF-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
BU4066BCF-E2
Analog Switches, Multiplexers, Demultiplexers BU4066BCF-E2
4 Circuit IC Switch 1:1 280Ohm 14-SOP

4 Circuit IC Switch 1:1 280Ohm 14-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-BU4066BCF-E2 012268-BU4066BCF-E2 BU4066BCF-E2 BU4066BCF-E2
Product Name 280OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4066BCF-E2 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Min Operating Current 0.0040 mA
Power Dissipation 1.18 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 1922991P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
QFN Analog Switch and Multiplexer IC - 743-74HC138BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers