ROHM CO., LTD.
BU4051BCFV-E2 -- IC MUX/DEMUX 8X1 16SSOP
ROHM Co., Ltd.
IC MUX/DEMUX 8X1 16SSOP
BU4051BCFV-E2
Description
IC MUX/DEMUX 8X1 16SSOP
Description
IC MUX/DEMUX 8X1 16SSOP
Technical Specifications
|
Product Category
|
Logic Decoders and Demultiplexers |
|
Product Number
|
687-BU4051BCFV-E2 |
|
Product Name
|
IC MUX/DEMUX 8X1 16SSOP |
|
Function
|
Decoder/Demultiplexer
|
|
Supply Voltage
|
1.8V; 5V; 5V
|
|
Package Type
|
SSOP; 16-LSSOP (0.173, 4.40mm Width)
|
|
Logic Family
|
CMOS; CMOS
|
|
Number of Pins
|
16
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Decoder/Demultiplexer
Input Lines
3
Output Lines
8
View Details
Function
Decoder
Output Lines
16; Other; 16Outputs
Supply Voltage
5.5V
View Details