ROHM Semiconductor USA, LLC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4051BCFV-E2 BU4051BCFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012263-BU4051BCFV-E2 Packaging: Reel - TR Number of Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-SSOPB Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Alternative Parts (Cross-Reference): MAX4051EEE+T; BU4051BCFV; ISL84051IAZ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012263-BU4051BCFV-E2 Packaging: Reel - TR Number of Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-SSOPB Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Alternative Parts (Cross-Reference): MAX4051EEE+T; BU4051BCFV; ISL84051IAZ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4051BCFV-E2 - 012263-BU4051BCFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4051BCFV-E2
012263-BU4051BCFV-E2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4051BCFV-E2 012263-BU4051BCFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012263-BU4051BCFV-E2 Packaging: Reel - TR Number of Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 160 Ohm Case / Package: 16-SSOPB Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 300nA Alternative Parts (Cross-Reference): MAX4051EEE+T; BU4051BCFV; ISL84051IAZ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012263-BU4051BCFV-E2
Packaging: Reel - TR
Number of Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 160 Ohm
Case / Package: 16-SSOPB
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 300nA
Alternative Parts (Cross-Reference): MAX4051EEE+T; BU4051BCFV; ISL84051IAZ;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
160OHM Analog Switch and Multiplexer IC
747-BU4051BCFV-E2
160OHM Analog Switch and Multiplexer IC 747-BU4051BCFV-E2
IC MUX 8:1 160OHM 16SSOP Product overview: BU4051BCFV-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 160OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4051BCFV-E2 can be used for catalog matching and distributor lookup.

IC MUX 8:1 160OHM 16SSOP Product overview: BU4051BCFV-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 160OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-BU4051BCFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - BU4051BCFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
BU4051BCFV-E2
Analog Switches, Multiplexers, Demultiplexers BU4051BCFV-E2
1 Circuit IC Switch 8:1 160Ohm 16-SSOP-B

1 Circuit IC Switch 8:1 160Ohm 16-SSOP-B

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - BU4051BCFV-E2 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
BU4051BCFV-E2
Interface - Analog Switches, Multiplexers, Demultiplexers BU4051BCFV-E2
IC MUX/DEMUX 8X1 16SSOP

IC MUX/DEMUX 8X1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 012263-BU4051BCFV-E2 747-BU4051BCFV-E2 BU4051BCFV-E2 BU4051BCFV-E2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BU4051BCFV-E2 160OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 3 to 18 volts 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; 16-SSOPB Tape & Reel (TR) SSOP; SOP; 16-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1915017 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3500-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
3 suppliers