Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC MULTIPLEXERS
ROHM SEMICONDUCTOR USA, LLC
BU4051BCF-E2 -- MUX/DEMUX, 8 ROHM
ROHM Semiconductor USA, LLC
Mux/demux, 8 Rohm
BU4051BCF-E2
Description
MUX/DEMUX, 8:1, -40 TO 85DEG C ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
MUX/DEMUX, 8:1, -40 TO 85DEG C ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mux/demux, 8 Rohm
28AK6808
Mux/demux, 8 Rohm
28AK6808
MUX/DEMUX, 8:1, -40 TO 85DEG C ROHS COMPLIANT: YES
MUX/DEMUX, 8:1, -40 TO 85DEG C ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Logic Multiplexers
Product Number
28AK6808
Product Name
Mux/demux, 8 Rohm
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Multiplexer, 8-Input
AS10H564EC20/883C
View Details
Rochester Electronics
54151A/BFA
Specs
Package Type
CFP
View Details
Nexperia B.V.
Signal Switches, Multiplexers, Decoders
74HC157D,652
Specs
Package Type
SO16
Logic Family
CMOS
View Details
3
suppliers
Texas Instruments
Signal Switches, Multiplexers, Decoders
74S158PC
Specs
Supply Voltage
4.75V ~ 5.25V
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2
suppliers