IC GATE XOR 4CH 2-INP 14SOP Product overview: BU4030BF-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4030BF-E2 can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012261-BU4030BF-E2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 1.2mA, 3mA
Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: BU4030
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 16 V
Alternative Parts (Cross-Reference): HCF4030B013TR; CD4030BME4; HCF4030M013TR; HCF4030BM1;
Introduction Date: February 05, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
XOR (Exclusive OR) IC 4 Channel 14-SOP
IC GATE XOR 4CH 2-INP 14SOP
IC GATE XOR 4CH 2-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-BU4030BF-E2 | BU4030BF-E2TR-ND | 012261-BU4030BF-E2 | BU4030BF-E2 | BU4030BF-E2 | BU4030BF-E2 | BU4030BF-E2 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - BU4030BF-E2 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | XOR; XOR | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | |
| Supply Voltage | 3.3 V, 5 V, 9 V, 12 V, 15 V | 3V ~ 16V | 3 V ~ 16 V | 3V ~ 16V | 4.95V ~ 14.95V (Low), 0.5V (High) | ||
| Logic Family | 4000B | CMOS | |||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 40 ns | 40 ns | 40 ns |