Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to be used with various applications.
XOR (Exclusive OR) IC 4 Channel 14-DIP
IC GATE XOR 4CH 2-INP 14DIP Product overview: BU4030B from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4030B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 848578-BU4030B
Series: 4000B
Features: IC 4 Channel
Package: Tube
Part Status: Obsolete
Family Name: 4030
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE XOR 4CH 2-INP 14DIP
IC GATE XOR 4CH 2-INP 14DIP
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-DIP
| ROHM Semiconductor USA, LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | BU4030B | BU4030B-ND | 705-BU4030B | 848578-BU4030B | 687-BU4030B | BU4030B | BU4030B | BU4030B |
| Product Name | High Voltage CMOS LOGIC ICs |
Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - BU4030B | IC GATE XOR 4CH 2-INP 14DIP | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | XOR | XOR | NOT | XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 3V; 16 | 3V ~ 16V | 3V ~ 16V | 5V; 5V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 16V | ||
| Logic Family | CMOS | CMOS; CMOS | ||||||
| Propagation Delay | 90 ns | 40 ns | 40 ns | 40 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |