Shift Shift Register 1 Element 8 Bit 16-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049805-BU4021BF-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Counter Shift Registers 8 BIT STATIC SHIFT REGULATOR
IC SHIFT REGISTER 8BIT 16SOP
SHIFT REGISTER, 8BIT, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply RoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 16-SOP
IC SHIFT REGISTER 8BIT 16SOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | BU4021BF-E2-ND | 049805-BU4021BF-E2 | BU4021BF-E2 | BU4021BF-E2 | 08X1484 | BU4021BF-E2 | BU4021BF-E2 |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - BU4021BF-E2 | Counter Shift Registers | Logic - Shift Registers | Shift Register, 8Bit, Soic-16; Logic Family / Base Number Rohm | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | ||||
| Supply Voltage | 3V ~ 16V | 3 V ~ 16 V | 3V ~ 16V | ||||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||||
| Package Type | SOP; SOIC; Other; "16-SOIC (0.173"", 4.40mm Width)" | SOP; Other; 16-SOP | SOIC; Other; 16-SOIC (0.173\", 4.40mm Width) |