Win Source Part Number: 1381631-BU4015B
Category: Integrated Circuits (ICs)>Logic>Shift Registers
Series: 4000B
Package: Tube
Standard Package: 25 pcs
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 3V ~ 16V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BU4015
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Shift Shift Register 2 Element 4 Bit 16-DIP
IC SHIFT REGISTER 8BIT 16DIP
IC SHIFT REGISTER 8BIT 16DIP
Shift Shift Register 2 Element 4 Bit 16-DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1381631-BU4015B | BU4015B-ND | BU4015B | BU4015B | BU4015B |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 3V ~ 16V | 3V ~ 16V | 3V ~ 16V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | DIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 2 |