IC GATE NAND 4CH 2-INP 14SSOPB Product overview: BU4011BFV-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4011BFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012260-BU4011BFV-E2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1.2mA, 3mA
Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-LSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel 14-SSOP-B
IC GATE NAND 4CH 2-INP 14SSOPB
IC GATE NAND 4CH 2-INP 14SSOPB
NAND Gate IC 4 Channel 14-SSOP-B
Logic Gates QUAD 2INPUT NAND GATE
IC GATE NAND 4CH 2-INP 14SSOPB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-BU4011BFV-E2 | 012260-BU4011BFV-E2 | BU4011BFV-E2TR-ND | BU4011BFV-E2 | BU4011BFV-E2 | BU4011BFV-E2 | BU4011BFV-E2 | BU4011BFV-E2 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - BU4011BFV-E2 | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND; NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 3.3 V, 5 V, 9 V, 12 V, 15 V | 3 V ~ 16 V | 3V ~ 16V | 3V ~ 16V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 16V | ||
| Logic Family | 4000 | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 40 ns | 40 ns | 40 ns | 40 ns |