NAND Gate IC 4 Channel 14-SOP
IC GATE NAND 4CH 2-INP 14SOP Product overview: BU4011BF-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4011BF-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 006154-BU4011BF-E2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1.2mA, 3mA
Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 16 V
Alternative Parts (Cross-Reference): MC14011UBD; BU4011BF; HEF4011BT-Q100J;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SOP
NAND Gate IC 4 Channel 14-SOP
Logic Gates QUAD 2INPUT NANDGATE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | BU4011BF-E2TR-ND | 705-BU4011BF-E2 | 006154-BU4011BF-E2 | BU4011BF-E2 | BU4011BF-E2 | BU4011BF-E2 | BU4011BF-E2 | BU4011BF-E2 |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - BU4011BF-E2 | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND; NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | |
| Supply Voltage | 3V ~ 16V | 3.3 V, 5 V, 9 V, 12 V, 15 V | 3 V ~ 16 V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 16V | 3V ~ 16V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 40 ns | 40 ns | 40 ns | 40 ns | ||||
| Low Level Output Current (Sink) | 1.2 mA | 3 mA | 3 mA |