IC GATE NAND 4CH 2-INP 14DIP Product overview: BU4011B from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4011B can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-DIP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155745-BU4011B
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): MC14011BCPG; HEF4011BP; HEF4011BP,652;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
NAND Gate IC 4 Channel 14-DIP
IC GATE NAND 4CH 2-INP 14DIP
IC GATE NAND 4CH 2-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-BU4011B | BU4011B-ND | 1155745-BU4011B | BU4011B | BU4011B | BU4011B |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - BU4011B | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NOT | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 3V ~ 16V | 3V ~ 16V | 3V ~ 16V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 40 ns | 40 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |