NOR Gate IC 4 Channel 14-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049804-BU4001BF-E2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 1.2mA, 3mA
Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC GATE NOR 4CH 2-INP 14SOP Product overview: BU4001BF-E2 from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4001BF-E2 can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOP
IC GATE NOR 4CH 2-INP 14SOP
Logic Gates QUAD 2INPUT NORGATE
IC GATE NOR 4CH 2-INP 14SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | BU4001BF-E2TR-ND | 049804-BU4001BF-E2 | 705-BU4001BF-E2 | BU4001BF-E2 | BU4001BF-E2 | BU4001BF-E2 | BU4001BF-E2 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - BU4001BF-E2 | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR | NOR; NOR Gate | NOT; NOR | NOR | |
| Supply Voltage | 3V ~ 16V | 3 V ~ 16 V | 3.3 V, 5 V, 9 V, 12 V, 15 V | 3V ~ 16V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 40 ns | 40 ns | 40 ns | ||||
| Low Level Output Current (Sink) | 1.2 mA | 3 mA | 3 mA |