ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BU35TH5WNVX-TL

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SSON004X1010
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SSON004X1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BU35TH5WNVX-TLTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BU35TH5WNVX-TLTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BU35TH5WNVX-TLTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SSON004X1010

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SSON004X1010

Buy Now Datasheet
Singapore, Singapore
3.5V 500MA Voltage Regulator IC
776-BU35TH5WNVX-TL
3.5V 500MA Voltage Regulator IC 776-BU35TH5WNVX-TL
IC REG LIN 3.5V 500MA 4SSON Product overview: BU35TH5WNVX-TL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU35TH5WNVX-TL can be used for catalog matching and distributor lookup.

IC REG LIN 3.5V 500MA 4SSON Product overview: BU35TH5WNVX-TL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU35TH5WNVX-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BU35TH5WNVX-TL - 864915-BU35TH5WNVX-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU35TH5WNVX-TL
864915-BU35TH5WNVX-TL
PMIC - PMIC - Voltage Regulators - Linear - BU35TH5WNVX-TL 864915-BU35TH5WNVX-TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 864915-BU35TH5WNVX-T L Operating Temperature Range: -20°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SSON004X1010 Package: Reel - TR Package: 4-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SSON004X1010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BU35TH5WNVX-TLDKR, BU35TH5WNVX-TLCT, BU35TH5WNVX-TLTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864915-BU35TH5WNVX-TL
Operating Temperature Range: -20°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SSON004X1010
Package: Reel - TR
Package: 4-UDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SSON004X1010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU35TH5WNVX-TLDKR, BU35TH5WNVX-TLCT, BU35TH5WNVX-TLTR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BU35TH5WNVX-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU35TH5WNVX-TL
PMIC - Voltage Regulators - Linear BU35TH5WNVX-TL
IC REG LIN 3.5V 500MA 4SSON

IC REG LIN 3.5V 500MA 4SSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU35TH5WNVX-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU35TH5WNVX-TL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU35TH5WNVX-TL
IC REG LIN 3.5V 500MA 4SSON

IC REG LIN 3.5V 500MA 4SSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BU35TH5WNVX-TL
LDO Voltage Regulators BU35TH5WNVX-TL
LDO Voltage Regulators Versatile Package 500mA FULL CMOS LDO Regulator

LDO Voltage Regulators Versatile Package 500mA FULL CMOS LDO Regulator

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number BU35TH5WNVX-TLTR-ND 776-BU35TH5WNVX-TL 864915-BU35TH5WNVX-TL BU35TH5WNVX-TL BU35TH5WNVX-TL BU35TH5WNVX-TL
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BU35TH5WNVX-TL PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 4-UDFN Exposed Pad Other; Tape & Reel (TR) Other; SSON004X1010
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data