Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
IC REG LINEAR 3.4V SSON004R1010
IC REG LINEAR 3.4V SSON004R1010
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BU34JA2MNVX-CTLCT-ND | BU34JA2MNVX-CTL | BU34JA2MNVX-CTL |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |