ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Boost, 600Khz, 85Deg C; Topology Rohm BU34DV7NUX-GE2

Description
DC/DC CONV, SYNC BOOST, 600KHZ, 85DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:300mA; Output Voltage Nom.:3.4V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 600KHZ, 85DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:300mA; Output Voltage Nom.:3.4V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 600Khz, 85Deg C; Topology Rohm - 01AH6868 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 600Khz, 85Deg C; Topology Rohm
01AH6868
Dc/dc Conv, Sync Boost, 600Khz, 85Deg C; Topology Rohm 01AH6868
DC/DC CONV, SYNC BOOST, 600KHZ, 85DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:300mA; Output Voltage Nom.:3.4V; RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 600KHZ, 85DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:300mA; Output Voltage Nom.:3.4V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6868
Product Name Dc/dc Conv, Sync Boost, 600Khz, 85Deg C; Topology Rohm
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details