Win Source Part Number: 1158393-BU33UV7NUX-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 500mA
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 800kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.6V
Voltage - Input (Max): 4.5V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: 10-UFDFN Exposed Pad
Supplier Device Package: VSON010X3020
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU33UV7NUX-E2CT,BU33
Base Product Number: BU33UV7
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 10-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 10-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 10-UFDFN Exposed Pad
Switching Voltage Regulators Std 1ch Boost Sync VSON010X3020 w/FET
IC REG BOOST 3.3V 500MA 10VSON
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 10-UFDFN Exposed Pad
IC REG BOOST 3.3V 500MA 10VSON
IC REG BOOST 3.3V 500MA 10VSON
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1158393-BU33UV7NUX-E2 | BU33UV7NUX-E2TR-ND | BU33UV7NUX-E2 | BU33UV7NUX-E2 | BU33UV7NUX-E2 | BU33UV7NUX-E2 | BU33UV7NUX-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 800 kHz | 800 kHz | 800 kHz | 800 kHz | 800 kHz | 800 kHz |