ROHM Semiconductor USA, LLC Synchronous Boost Dc/dc Converter, 500Ma; Topology Rohm BU33UV7NUX-E2

Description
SYNCHRONOUS BOOST DC/DC CONVERTER, 500MA; Topology:Synchronous Buck-Boost; Input Voltage Min:600mV; Input Voltage Max:4.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:500mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes
Datasheet
Description
SYNCHRONOUS BOOST DC/DC CONVERTER, 500MA; Topology:Synchronous Buck-Boost; Input Voltage Min:600mV; Input Voltage Max:4.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:500mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Boost Dc/dc Converter, 500Ma; Topology Rohm - 34AC1400 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Boost Dc/dc Converter, 500Ma; Topology Rohm
34AC1400
Synchronous Boost Dc/dc Converter, 500Ma; Topology Rohm 34AC1400
SYNCHRONOUS BOOST DC/DC CONVERTER, 500MA; Topology:Synchronous Buck-Boost; Input Voltage Min:600mV; Input Voltage Max:4.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:500mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes

SYNCHRONOUS BOOST DC/DC CONVERTER, 500MA; Topology:Synchronous Buck-Boost; Input Voltage Min:600mV; Input Voltage Max:4.5V; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:500mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34AC1400
Product Name Synchronous Boost Dc/dc Converter, 500Ma; Topology Rohm
Input Voltage 0.6000 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details