ROHM Semiconductor USA, LLC 3.3V 300MA Voltage Regulator IC BU33UC3WG-TR

Description
IC REG LINEAR 3.3V 300MA 5SSOP Product overview: BU33UC3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU33UC3WG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 300MA 5SSOP Product overview: BU33UC3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU33UC3WG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-BU33UC3WG-TR
3.3V 300MA Voltage Regulator IC 776-BU33UC3WG-TR
IC REG LINEAR 3.3V 300MA 5SSOP Product overview: BU33UC3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU33UC3WG-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA 5SSOP Product overview: BU33UC3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU33UC3WG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BU33UC3WG-TRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BU33UC3WG-TRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BU33UC3WG-TRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-SSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-SSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BU33UC3WG-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BU33UC3WG-TRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BU33UC3WG-TRDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-SSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-SSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BU33UC3WG-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BU33UC3WG-TRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BU33UC3WG-TRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-SSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-SSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BU33UC3WG-TR - 864914-BU33UC3WG-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU33UC3WG-TR
864914-BU33UC3WG-TR
PMIC - PMIC - Voltage Regulators - Linear - BU33UC3WG-TR 864914-BU33UC3WG-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 864914-BU33UC3WG-TR Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 5-SSOP Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BU33UC3 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BU33UC3WG-TRTR, BU33UC3WG-TRCT, BU33UC3WG-TRDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864914-BU33UC3WG-TR
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 5-SSOP
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BU33UC3
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU33UC3WG-TRTR, BU33UC3WG-TRCT, BU33UC3WG-TRDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU33UC3WG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU33UC3WG-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU33UC3WG-TR
IC REG LINEAR 3.3V 300MA 5SSOP

IC REG LINEAR 3.3V 300MA 5SSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
BU33UC3WG-TR
Switching Voltage Regulators BU33UC3WG-TR
Switching Voltage Regulators Full CMOS LDO Regulator

Switching Voltage Regulators Full CMOS LDO Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BU33UC3WG-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU33UC3WG-TR
PMIC - Voltage Regulators - Linear BU33UC3WG-TR
IC REG LINEAR 3.3V 300MA 5SSOP

IC REG LINEAR 3.3V 300MA 5SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BU33UC3WG-TR BU33UC3WG-TRTR-ND 864914-BU33UC3WG-TR BU33UC3WG-TR BU33UC3WG-TR BU33UC3WG-TR
Product Name 3.3V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - BU33UC3WG-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Switching Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SSOP; Other; 5-SSOP
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data