Manufacturer: Rohm Semiconductor
Win Source Part Number: 012259-BU33TD3WG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: BU33TD3
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.42V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): RT9198A-32PBR; RT9198A-32GBR; ADP121-AUJZ33R7;
Introduction Date: November 25, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.3V 200MA 5SSOP Product overview: BU33TD3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU33TD3WG-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 200MA 5SSOP
IC REG LINEAR 3.3V 200MA 5SSOP
SSOP-5-1.6mm Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 200MA 5SSOP
LDO Voltage Regulators Standard CMOS LDO Vreg; 3.3V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 012259-BU33TD3WG-TR | 776-BU33TD3WG-TR | BU33TD3WG-TR | BU33TD3WG-TR | BU33TD3WG-TR | BU33TD3WG-TR | BU33TD3WG-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BU33TD3WG-TR | 3.3V 200MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | SSOP; Other; 5-SSOP | Other; Tape & Reel (TR) | SSOP | SSOP; Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active |