Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
IC REG LIN 3.3V 200MA 4SSON Product overview: BU33TD2WNVX-TL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU33TD2WNVX-TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049802-BU33TD2WNVX-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SSON004X1010
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.42V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
IC REG LIN 3.3V 200MA 4SSON
200mA 70dB@(1kHz) Fixed 3.3V Positive electrode 6V DFN-4-EP(1x1) Linear Voltage Regulators (LDO) ROHS
IC REG LIN 3.3V 200MA 4SSON
LDO Voltage Regulators LDO REGULATOR POS 3.3V 0.2A TR
IC REG LIN 3.3V 200MA 4SSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BU33TD2WNVX-TLTR-ND | 776-BU33TD2WNVX-TL | 049802-BU33TD2WNVX-TL | BU33TD2WNVX-TL | BU33TD2WNVX-TL | BU33TD2WNVX-TL | BU33TD2WNVX-TL | BU33TD2WNVX-TL |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BU33TD2WNVX-TL | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; SSON004X1010 | Other; 4-UDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |