ROHM Semiconductor USA, LLC Ldo, Fixed, 3.3V, 0.5A, -40 To 105Deg C; Output Type Rohm BU33SD5WG-TR

Description
LDO, FIXED, 3.3V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.5A, -40 To 105Deg C; Output Type Rohm - 01AH6866 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, -40 To 105Deg C; Output Type Rohm
01AH6866
Ldo, Fixed, 3.3V, 0.5A, -40 To 105Deg C; Output Type Rohm 01AH6866
LDO, FIXED, 3.3V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6866
Product Name Ldo, Fixed, 3.3V, 0.5A, -40 To 105Deg C; Output Type Rohm
Input Voltage 1.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details