Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024979-BU33SD2MG-MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-SSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.15V @ 100mA
Operating Supply Current: 80μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.3V 200MA 5SSOP Product overview: BU33SD2MG-MTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU33SD2MG-MTR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 200MA 5SSOP
IC REG LINEAR 3.3V 200MA 5SSOP
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
IC REG LINEAR 3.3V 200MA 5SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1024979-BU33SD2MG-MTR | 776-BU33SD2MG-MTR | BU33SD2MG-MTR | BU33SD2MG-MTR | BU33SD2MG-MTR | BU33SD2MG-MTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BU33SD2MG-MTR | 3.3V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SSOP; Other; 5-SSOP | Other; Tape & Reel (TR) | SSOP; Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Enable |