IC REG LINEAR 3.3V SSON004R1010 Product overview: BU33JA2MNVX-CTL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU33JA2MNVX-CTL can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Win Source Part Number: 1372370-BU33JA2MNVX-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: SSON004R1010
Base Product Number: BU33JA2
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.49V @ 200mA
Current - Output: 200mA
Current - Quiescent (Iq): 90 µA
PSRR: 70dB (1kHz)
Control Features: ON/OFF
Protection Features: Over Current, Over Temperature
IC REG LINEAR 3.3V SSON004R1010
IC REG LINEAR 3.3V SSON004R1010
IC REG LINEAR 3.3V SSON004R1010
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BU33JA2MNVX-CTL | BU33JA2MNVX-CTLTR-ND | 1372370-BU33JA2MNVX-CTL | BU33JA2MNVX-CTL | BU33JA2MNVX-CTL | BU33JA2MNVX-CTL |
| Product Name | 3.3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | Other; Tape & Reel | Other; 4-UDFN Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| VIN | 6 volts | 6 volts | 6 volts |