ROHM Semiconductor USA, LLC Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Sson-4; Output Type Rohm BU33JA2MNVX-CTL

Description
LDO, FIXED, AEC-Q100, 3.3V, 0.2A, SSON-4; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 3.3V, 0.2A, SSON-4; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Sson-4; Output Type Rohm - 84Y9827 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Sson-4; Output Type Rohm
84Y9827
Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Sson-4; Output Type Rohm 84Y9827
LDO, FIXED, AEC-Q100, 3.3V, 0.2A, SSON-4; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3.3V, 0.2A, SSON-4; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BU33JA2MNVX-CTL
LDO Voltage Regulators BU33JA2MNVX-CTL
LDO Voltage Regulators 3.3V Output 35uA Typ AEC-Q100 Qualified

LDO Voltage Regulators 3.3V Output 35uA Typ AEC-Q100 Qualified

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84Y9827 BU33JA2MNVX-CTL
Product Name Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Sson-4; Output Type Rohm LDO Voltage Regulators
Input Voltage 1.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details