IC REG LINEAR 3.3V 100MA 5SSOP
IC REG LINEAR 3.3V 100MA 5SSOP
IC REG LINEAR 3.3V 100MA 5SSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU33JA2DG-CTR | BU33JA2DG-CTR | BU33JA2DG-CTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage | 3.3 volts | 3.3 volts | |
| IOUT | 0.2000 amps | 0.1000 amps | 0.2000 amps |
| IQ | 8.00E-5 amps | 8.00E-5 amps | |
| Special Features | Enable | ||
| Output Polarity | Positive |