IC REG BST ADJ 1.4A 10VSON
IC REG BST ADJ 1.4A 10VSON
IC REG BST ADJ 1.4A 10VSON
Boost Switching Regulator IC Positive Adjustable 3.23V 1 Output 1.4A (Switch) 10-UFDFN Exposed Pad
Switching Voltage Regulators Std 1ch Boost Sync VSON010X3030 w/FET
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 687-BU33DV7NUX-E2 | BU33DV7NUX-E2 | BU33DV7NUX-E2 | BU33DV7NUX-E2 | BU33DV7NUX-E2 |
| Product Name | IC REG BST ADJ 1.4A 10VSON | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.23 volts | 3.23 to 3.37 volts | ||
| IOUT | 0.3000 amps | 1.4 amps | 1.4 amps | 1.4 amps |