ROHM Semiconductor USA, LLC 1.75V to 4.5V, 10mA 1ch Synchronous Boost DC/DC Converter BU33DV5G

Description
The BU33DV5G devices provide a power supply solution for products powered by either two-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 10mA while using two alkaline, and discharge it down to 1.8 V. The boost converter is based on a fixed frequency, Pulse-width-modulati on (PWM) controller using a synchronous rectifier to obtain maximum efficiency. The maximum peak current in the boost switch is typically limited to a value of 10 mA. BU33DV5G output voltage is fixed by an internal resistor divider. The device is packaged in a 5-pin small SSOP5 package.
Datasheet
Description
The BU33DV5G devices provide a power supply solution for products powered by either two-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 10mA while using two alkaline, and discharge it down to 1.8 V. The boost converter is based on a fixed frequency, Pulse-width-modulati on (PWM) controller using a synchronous rectifier to obtain maximum efficiency. The maximum peak current in the boost switch is typically limited to a value of 10 mA. BU33DV5G output voltage is fixed by an internal resistor divider. The device is packaged in a 5-pin small SSOP5 package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75V to 4.5V, 10mA 1ch Synchronous Boost DC/DC Converter - BU33DV5G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.75V to 4.5V, 10mA 1ch Synchronous Boost DC/DC Converter
BU33DV5G
1.75V to 4.5V, 10mA 1ch Synchronous Boost DC/DC Converter BU33DV5G
The BU33DV5G devices provide a power supply solution for products powered by either two-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 10mA while using two alkaline, and discharge it down to 1.8 V. The boost converter is based on a fixed frequency, Pulse-width-modulati on (PWM) controller using a synchronous rectifier to obtain maximum efficiency. The maximum peak current in the boost switch is typically limited to a value of 10 mA. BU33DV5G output voltage is fixed by an internal resistor divider. The device is packaged in a 5-pin small SSOP5 package.

The BU33DV5G devices provide a power supply solution for products powered by either two-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 10mA while using two alkaline, and discharge it down to 1.8 V. The boost converter is based on a fixed frequency, Pulse-width-modulation (PWM) controller using a synchronous rectifier to obtain maximum efficiency. The maximum peak current in the boost switch is typically limited to a value of 10 mA. BU33DV5G output voltage is fixed by an internal resistor divider. The device is packaged in a 5-pin small SSOP5 package.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BU33DV5G
Product Name 1.75V to 4.5V, 10mA 1ch Synchronous Boost DC/DC Converter
Package Type SSOP; Other; SSOP5
Output Voltage 3.3 volts
IOUT 0.0100 amps
Unlock Full Specs
to access all available technical data