ROHM Semiconductor GmbH 1.75V to 4.5V, 10mA 1ch Synchronous Boost DC/DC Converter BU33DV5G

Description
The BU33DV5G devices provide a power supply solution for products powered by either two-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 10mA while using two alkaline, and discharge it down to 1.8 V. The boost converter is based on a fixed frequency, Pulse-width-modulati on (PWM) controller using a synchronous rectifier to obtain maximum efficiency. The maximum peak current in the boost switch is typically limited to a value of 10 mA. BU33DV5G output voltage is fixed by an internal resistor divider. The device is packaged in a 5-pin small SSOP5 package.
Datasheet
Description
The BU33DV5G devices provide a power supply solution for products powered by either two-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 10mA while using two alkaline, and discharge it down to 1.8 V. The boost converter is based on a fixed frequency, Pulse-width-modulati on (PWM) controller using a synchronous rectifier to obtain maximum efficiency. The maximum peak current in the boost switch is typically limited to a value of 10 mA. BU33DV5G output voltage is fixed by an internal resistor divider. The device is packaged in a 5-pin small SSOP5 package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75V to 4.5V, 10mA 1ch Synchronous Boost DC/DC Converter - BU33DV5G - ROHM Semiconductor GmbH
Willich, Germany
1.75V to 4.5V, 10mA 1ch Synchronous Boost DC/DC Converter
BU33DV5G
1.75V to 4.5V, 10mA 1ch Synchronous Boost DC/DC Converter BU33DV5G
The BU33DV5G devices provide a power supply solution for products powered by either two-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 10mA while using two alkaline, and discharge it down to 1.8 V. The boost converter is based on a fixed frequency, Pulse-width-modulati on (PWM) controller using a synchronous rectifier to obtain maximum efficiency. The maximum peak current in the boost switch is typically limited to a value of 10 mA. BU33DV5G output voltage is fixed by an internal resistor divider. The device is packaged in a 5-pin small SSOP5 package.

The BU33DV5G devices provide a power supply solution for products powered by either two-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. Output currents can go as high as 10mA while using two alkaline, and discharge it down to 1.8 V. The boost converter is based on a fixed frequency, Pulse-width-modulation (PWM) controller using a synchronous rectifier to obtain maximum efficiency. The maximum peak current in the boost switch is typically limited to a value of 10 mA. BU33DV5G output voltage is fixed by an internal resistor divider. The device is packaged in a 5-pin small SSOP5 package.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BU33DV5G
Product Name 1.75V to 4.5V, 10mA 1ch Synchronous Boost DC/DC Converter
Package Type Other; SSOP5
Unlock Full Specs
to access all available technical data

Similar Products

3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC-DC Converters - 1238295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details