Boost Switching Regulator IC Positive Adjustable 3.23V 1 Output 10mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 3.23V 1 Output 10mA SC-74A, SOT-753
Switching Voltage Regulators Std 1ch Boost Sync SSOP5 w/FET
IC REG BOOST ADJ 240MA 5SSOP
IC REG BOOST ADJ 240MA 5SSOP
Boost Switching Regulator IC Positive Adjustable 3.23V 1 Output 10mA SC-74A, SOT-753
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BU33DV5G-GCT-ND | BU33DV5G-GTR | BU33DV5G-GTR | BU33DV5G-GTR | BU33DV5G-GTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.23 to 3.37 volts | 3.23 volts | 3.23 to 3.37 volts |