Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SSON004X1010
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
IC REG LIN 3.2V 300MA 4SSON
IC REG LIN 3.2V 300MA 4SSON
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU32UA3WNVX-TLTR-ND | BU32UA3WNVX-TL | BU32UA3WNVX-TL | BU32UA3WNVX-TL |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |