ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear BU32TD2WNVX-TL

Description
Win Source Part Number: 961253-BU32TD2WNVX-T L Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.2V Package / Case: 4-UDFN Exposed Pad Supplier Device Package: SSON004X1010 Temperature Range - Operating: -40°C ~ 85°C PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LP5907SNX-3.2/NOPB; LD39020DTPU31R; NCP103AMX150TCG; LD39020DTPU33R; NCP600MN130R2G; LD39020ADTPU25R; NCP103AMX280TCG; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU32TD2WNVX-TLCT,BU3 2TD2WNVX-TLTR,846-BU 32TD2WNVX-TLTR,BU32T D2WNVX-TLDKR Base Product Number: BU32TD2 Voltage Dropout (Max): 0.42V @ 200mA
Request a Quote Datasheet
Description
Win Source Part Number: 961253-BU32TD2WNVX-T L Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.2V Package / Case: 4-UDFN Exposed Pad Supplier Device Package: SSON004X1010 Temperature Range - Operating: -40°C ~ 85°C PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LP5907SNX-3.2/NOPB; LD39020DTPU31R; NCP103AMX150TCG; LD39020DTPU33R; NCP600MN130R2G; LD39020ADTPU25R; NCP103AMX280TCG; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU32TD2WNVX-TLCT,BU3 2TD2WNVX-TLTR,846-BU 32TD2WNVX-TLTR,BU32T D2WNVX-TLDKR Base Product Number: BU32TD2 Voltage Dropout (Max): 0.42V @ 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 961253-BU32TD2WNVX-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
961253-BU32TD2WNVX-TL
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 961253-BU32TD2WNVX-TL
Win Source Part Number: 961253-BU32TD2WNVX-T L Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.2V Package / Case: 4-UDFN Exposed Pad Supplier Device Package: SSON004X1010 Temperature Range - Operating: -40°C ~ 85°C PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LP5907SNX-3.2/NOPB; LD39020DTPU31R; NCP103AMX150TCG; LD39020DTPU33R; NCP600MN130R2G; LD39020ADTPU25R; NCP103AMX280TCG; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU32TD2WNVX-TLCT,BU3 2TD2WNVX-TLTR,846-BU 32TD2WNVX-TLTR,BU32T D2WNVX-TLDKR Base Product Number: BU32TD2 Voltage Dropout (Max): 0.42V @ 200mA

Win Source Part Number: 961253-BU32TD2WNVX-TL
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.2V
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: SSON004X1010
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP5907SNX-3.2/NOPB; LD39020DTPU31R; NCP103AMX150TCG; LD39020DTPU33R; NCP600MN130R2G; LD39020ADTPU25R; NCP103AMX280TCG;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU32TD2WNVX-TLCT,BU32TD2WNVX-TLTR,846-BU32TD2WNVX-TLTR,BU32TD2WNVX-TLDKR
Base Product Number: BU32TD2
Voltage Dropout (Max): 0.42V @ 200mA

Buy Now Datasheet
Singapore, Singapore
3.2V 200MA Voltage Regulator IC
776-BU32TD2WNVX-TL
3.2V 200MA Voltage Regulator IC 776-BU32TD2WNVX-TL
IC REG LIN 3.2V 200MA 4SSON Product overview: BU32TD2WNVX-TL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU32TD2WNVX-TL can be used for catalog matching and distributor lookup.

IC REG LIN 3.2V 200MA 4SSON Product overview: BU32TD2WNVX-TL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU32TD2WNVX-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BU32TD2WNVX-TLTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BU32TD2WNVX-TLTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BU32TD2WNVX-TLTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BU32TD2WNVX-TL
LDO Voltage Regulators BU32TD2WNVX-TL
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BU32TD2WNVX-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU32TD2WNVX-TL
PMIC - Voltage Regulators - Linear BU32TD2WNVX-TL
IC REG LIN 3.2V 200MA 4SSON

IC REG LIN 3.2V 200MA 4SSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU32TD2WNVX-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU32TD2WNVX-TL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU32TD2WNVX-TL
IC REG LIN 3.2V 200MA 4SSON

IC REG LIN 3.2V 200MA 4SSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 961253-BU32TD2WNVX-TL 776-BU32TD2WNVX-TL 846-BU32TD2WNVX-TLTR-ND BU32TD2WNVX-TL BU32TD2WNVX-TL BU32TD2WNVX-TL
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.2V 200MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 4-UDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data