IC REG LIN 3.1V 200MA 4SSON Product overview: BU31TD2WNVX-TL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU31TD2WNVX-TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 801527-BU31TD2WNVX-T
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.1V
Supplier Device Package: SSON004X1010
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-UDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.46V at 200mA
Current - Quiescent (Iq): 60μA
Part Number Series: BU31TD2
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
IC REG LIN 3.1V 200MA 4SSON
IC REG LIN 3.1V 200MA 4SSON
IC REG LIN 3.1V 200MA 4SSON
LDO Voltage Regulators LDO REGULATOR POS 3.1V 0.2A TR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BU31TD2WNVX-TL | 801527-BU31TD2WNVX-TL | 846-BU31TD2WNVX-TLDKR-ND | BU31TD2WNVX-TL | BU31TD2WNVX-TL | 687-BU31TD2WNVX-TL | BU31TD2WNVX-TL |
| Product Name | 3.1V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BU31TD2WNVX-TL | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LIN 3.1V 200MA 4SSON | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | |||
| Output Voltage | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| Dropout Voltage | 0.2400 volts | 0.4600 volts | 0.4600 volts | 0.2400 volts |