IC REG LINEAR 3V 200MA 5SSOP Product overview: BU30TD3WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU30TD3WG-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155737-BU30TD3WG-TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 5-SSOP
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.46V @ 200mA
Alternative Parts (Cross-Reference): R1111N311A-TL; R1111N311A-TR; S-1312B29H-M5T1U3;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 200MA 5SSOP
IC REG LINEAR 3V 200MA 5SSOP
IC REG LINEAR 3V 200MA 5SSOP
LDO Voltage Regulators Standard CMOS LDO Vreg; 3.0V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BU30TD3WG-TR | 1155737-BU30TD3WG-TR | BU30TD3WG-TR | BU30TD3WG-TR | BU30TD3WG-TR | BU30TD3WG-TR |
| Product Name | 3V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BU30TD3WG-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SSOP; Other; SC-74A, SOT-753 | SSOP; Other; SC-74A, SOT-753 | SSOP | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| VIN | 6 volts | 6 volts |